Panasonic 2SC3150M

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC3150 is an NPN triple diffused planar silicon transistor for switching regulator applications, housed in a TO-220AB package. It has a collector-to-base breakdown voltage of 900 V, a collector-to-emitter voltage rating of 800 V, and a continuous collector current of 3 A. The transistor supports a maximum collector dissipation of 50 W at Tc = 25°C and operates with a junction temperature up to 150°C. It exhibits a gain-bandwidth product of 15 MHz and an output capacitance of 60 pF. Switching times include a turn-on time of 1.0 µs, storage time of 3.0 µs, and fall time of 0.7 µs under specified test conditions. The device meets JEDEC TO-220AB and EIAJ SC-46 package standards.

Datasheet Summary
Powered by GS/AI

The 2SC3150 is an NPN triple diffused planar silicon transistor for switching regulator applications, housed in a TO-220AB package. It has a collector-to-base breakdown voltage of 900 V, a collector-to-emitter voltage rating of 800 V, and a continuous collector current of 3 A. The transistor supports a maximum collector dissipation of 50 W at Tc = 25°C and operates with a junction temperature up to 150°C. It exhibits a gain-bandwidth product of 15 MHz and an output capacitance of 60 pF. Switching times include a turn-on time of 1.0 µs, storage time of 3.0 µs, and fall time of 0.7 µs under specified test conditions. The device meets JEDEC TO-220AB and EIAJ SC-46 package standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3150M - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SC3150M
Package Type CAN3/4
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers