Panasonic 35V 0.05A Bipolar Transistor 2SC2405-S

Description
Trans GP BJT NPN 35V 0.05A 3-Pin Mini3-G1 Product overview: 2SC2405-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2405-S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 35V 0.05A 3-Pin Mini3-G1 Product overview: 2SC2405-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2405-S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.05A Bipolar Transistor
276-2SC2405-S
35V 0.05A Bipolar Transistor 276-2SC2405-S
Trans GP BJT NPN 35V 0.05A 3-Pin Mini3-G1 Product overview: 2SC2405-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2405-S can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 35V 0.05A 3-Pin Mini3-G1 Product overview: 2SC2405-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2405-S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155230-2SC2405-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155230-2SC2405-S
Discrete Semiconductor Products 155230-2SC2405-S
Manufacturer: Panasonic Win Source Part Number: 155230-2SC2405-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2405S Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 155230-2SC2405-S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2405S
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 124147546 - Radwell International
Willingboro, NJ, United States
Transistor
124147546
Transistor 124147546
TRANSISTOR, NPN, 35V, 0.05 AMP, MINI-3P. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 35V, 0.05 AMP, MINI-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SC2405-S 155230-2SC2405-S 124147546
Product Name 35V 0.05A Bipolar Transistor Discrete Semiconductor Products Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data