Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
PANASONIC
2SC15670R -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Panasonic
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC15670R
Description
TRANS NPN 100V 0.5A TO126B-A1
Shenzhen Shengyu Electronics Technology Limited
Done
Description
TRANS NPN 100V 0.5A TO126B-A1
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC15670R
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC15670R
TRANS NPN 100V 0.5A TO126B-A1
TRANS NPN 100V 0.5A TO126B-A1
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Bipolar RF Transistors
Product Number
2SC15670R
Product Name
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Packing Method
Bulk; Bulk
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1220631
Specs
Polarity
NPN
Package Type
SOT323; Sot-323 (sc-70)
Number of units in IC
1
View Details
Rochester Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4401
Specs
Polarity
NPN; NPN
Transistor Technology / Material
SILICON
Number of units in IC
1
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856A-E6327
Specs
Package Type
PG-SOT23-3-1
Packing Method
Bulk; Bulk
I
C(max)
100 milliamps
View Details
Nexperia B.V.
45 V, 100 mA NPN/PNP general-purpose double transistors
BC847RAPNZ
Specs
Package Type
SOT1268 SOT1268
I
C(max)
100 milliamps
V
CEO
45 volts
View Details
5
suppliers