Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC13840Q 2SC13840Q

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108901-2SC13840Q Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92L-A1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108901-2SC13840Q Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92L-A1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC13840Q - 108901-2SC13840Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC13840Q
108901-2SC13840Q
TRANSISTORS - Transistors (BJT) - Single - 2SC13840Q 108901-2SC13840Q
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108901-2SC13840Q Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92L-A1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 108901-2SC13840Q
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92L-A1
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 1A Bipolar Transistor
276-2SC13840Q
50V 1A Bipolar Transistor 276-2SC13840Q
TRANS NPN 50V 1A TO-92L Product overview: 2SC13840Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13840Q can be used for catalog matching and distributor lookup.

TRANS NPN 50V 1A TO-92L Product overview: 2SC13840Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13840Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC13840Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC13840Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC13840Q
TRANS NPN 50V 1A TO92L-A1

TRANS NPN 50V 1A TO92L-A1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 108901-2SC13840Q 276-2SC13840Q 2SC13840Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC13840Q 50V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type TO-92; SOT3; TO-92L-A1
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - BCP5116E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details