Panasonic Discrete Semiconductor Products 2SB945P

Description
Manufacturer: Panasonic Win Source Part Number: 154988-2SB945P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB945 Introduction Date: March 17, 1999 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 154988-2SB945P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB945 Introduction Date: March 17, 1999 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154988-2SB945P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154988-2SB945P
Discrete Semiconductor Products 154988-2SB945P
Manufacturer: Panasonic Win Source Part Number: 154988-2SB945P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB945 Introduction Date: March 17, 1999 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 154988-2SB945P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB945
Introduction Date: March 17, 1999
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154988-2SB945P
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2877-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers