Panasonic 185V 0.05A Bipolar Transistor 2SB792A-R(TX)

Description
TRANS PNP 185V 0.05A SC-59 Product overview: 2SB792A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB792A-R(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 185V 0.05A SC-59 Product overview: 2SB792A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB792A-R(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
185V 0.05A Bipolar Transistor
276-2SB792A-R(TX)
185V 0.05A Bipolar Transistor 276-2SB792A-R(TX)
TRANS PNP 185V 0.05A SC-59 Product overview: 2SB792A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB792A-R(TX) can be used for catalog matching and distributor lookup.

TRANS PNP 185V 0.05A SC-59 Product overview: 2SB792A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB792A-R(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB792A-R(TX) - 12597-2SB792A-R(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB792A-R(TX)
12597-2SB792A-R(TX)
TRANSISTORS - Transistors (BJT) - Single - 2SB792A-R(TX) 12597-2SB792A-R(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 12597-2SB792A-R(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 185V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 130 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 12597-2SB792A-R(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 185V
Max Vce (sat): 1V @ 3mA, 30mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 130 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB792A-R(TX) 12597-2SB792A-R(TX)
Product Name 185V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB792A-R(TX)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC847SH6727XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers