Panasonic 50V 2A Bipolar Transistor 2SB157400L

Description
TRANS PNP 50V 2A U-G2 Product overview: 2SB157400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB157400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 2A U-G2 Product overview: 2SB157400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB157400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A Bipolar Transistor
276-2SB157400L
50V 2A Bipolar Transistor 276-2SB157400L
TRANS PNP 50V 2A U-G2 Product overview: 2SB157400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB157400L can be used for catalog matching and distributor lookup.

TRANS PNP 50V 2A U-G2 Product overview: 2SB157400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB157400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB157400L - 855118-2SB157400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB157400L
855118-2SB157400L
TRANSISTORS - Transistors (BJT) - Single - 2SB157400L 855118-2SB157400L
Manufacturer: Panasonic Win Source Part Number: 855118-2SB157400L Features: Bipolar (BJT) Transistor 50 V 2 A 10 W Package: Reel - TR Part Status: Obsolete Family Name: 2SB1574 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB157400LTR, 2SB157400LDKR, 2SB157400LCT

Manufacturer: Panasonic
Win Source Part Number: 855118-2SB157400L
Features: Bipolar (BJT) Transistor 50 V 2 A 10 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SB1574
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SB157400LTR, 2SB157400LDKR, 2SB157400LCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB157400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB157400L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB157400L
TRANS PNP 50V 2A U-G2

TRANS PNP 50V 2A U-G2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB157400L 855118-2SB157400L 2SB157400L
Product Name 50V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB157400L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359 - 713738-BCR135E6359 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
10 suppliers