The 2SB1202S-TL-E is a PNP bipolar transistor in a TP-FA package, designed for voltage regulators, relay drivers, and lamp drivers. It has a collector-to-emitter voltage rating of -50 V and a continuous collector current of -3 A. The device features a low collector-to-emitter saturation voltage of 0.19 V typ at -2 A and -100 mA base current, and a junction temperature rating of 150°C. The package is a surface-mount DPAK variant with dimensions of 6.5 mm x 5.1 mm x 2.3 mm and a mass of 0.282 g. It meets RoHS specifications and is supplied on a 700-piece reel. The transistor is organized into gain groups (R, S, T, U) based on hFE at -100 mA, with this part falling into the S or T rank as indicated by its marking.
Datasheet Summary Powered by GS/AI
The 2SB1202S-TL-E is a PNP bipolar transistor in a TP-FA package, designed for voltage regulators, relay drivers, and lamp drivers. It has a collector-to-emitter voltage rating of -50 V and a continuous collector current of -3 A. The device features a low collector-to-emitter saturation voltage of 0.19 V typ at -2 A and -100 mA base current, and a junction temperature rating of 150°C. The package is a surface-mount DPAK variant with dimensions of 6.5 mm x 5.1 mm x 2.3 mm and a mass of 0.282 g. It meets RoHS specifications and is supplied on a 700-piece reel. The transistor is organized into gain groups (R, S, T, U) based on hFE at -100 mA, with this part falling into the S or T rank as indicated by its marking.