Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0949AQ 2SB0949AQ

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762540-2SB0949AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0949AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 2A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V Alternative Parts (Cross-Reference): TIP116; TIP116TU; ; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762540-2SB0949AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0949AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 2A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V Alternative Parts (Cross-Reference): TIP116; TIP116TU; ; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0949AQ - 762540-2SB0949AQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0949AQ
762540-2SB0949AQ
TRANSISTORS - Transistors (BJT) - Single - 2SB0949AQ 762540-2SB0949AQ
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762540-2SB0949AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0949AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 2A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V Alternative Parts (Cross-Reference): TIP116; TIP116TU; ; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762540-2SB0949AQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP - Darlington
Frequency - Transition: 20MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0949AQ
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-A1
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 8mA, 2A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V
Alternative Parts (Cross-Reference): TIP116; TIP116TU; ;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762540-2SB0949AQ
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0949AQ
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046MX/NOPBTR-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
Single Bipolar Transistors - 1727-BC817-25QCZCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details