Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0789AQL 2SB0789AQL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762459-2SB0789AQL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789AQ Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 150mA, 10V Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762459-2SB0789AQL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789AQ Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 150mA, 10V Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0789AQL - 762459-2SB0789AQL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0789AQL
762459-2SB0789AQL
TRANSISTORS - Transistors (BJT) - Single - 2SB0789AQL 762459-2SB0789AQL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762459-2SB0789AQL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789AQ Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 150mA, 10V Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762459-2SB0789AQL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 120MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0789AQ
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniP3-F1
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 150mA, 10V
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762459-2SB0789AQL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0789AQL
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products