Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB07670RL 2SB07670RL

Description
Manufacturer: Panasonic Win Source Part Number: 906317-2SB07670RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0767 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07670RLTR-NDR, 2SB07670RLCT, 2SB07670RLCT-NDR, 2SB07670RLTR, 2SB07670RLDKR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 906317-2SB07670RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0767 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07670RLTR-NDR, 2SB07670RLCT, 2SB07670RLCT-NDR, 2SB07670RLTR, 2SB07670RLDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB0767 is a silicon PNP epitaxial planar transistor designed for low-frequency output amplification, housed in a MiniP3-F1 surface-mount package measuring 4.5 mm × 3.0 mm × 1.6 mm. It features a collector-emitter voltage rating of -80 V, a continuous collector current of -0.5 A, and a collector power dissipation of 1 W with appropriate PCB copper area. The device has a forward current transfer ratio (hFE) ranging from 50 to 220 depending on bias conditions, a transition frequency of 120 MHz, and a junction temperature rating of 150°C. It complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The 2SB0767 is a silicon PNP epitaxial planar transistor designed for low-frequency output amplification, housed in a MiniP3-F1 surface-mount package measuring 4.5 mm × 3.0 mm × 1.6 mm. It features a collector-emitter voltage rating of -80 V, a continuous collector current of -0.5 A, and a collector power dissipation of 1 W with appropriate PCB copper area. The device has a forward current transfer ratio (hFE) ranging from 50 to 220 depending on bias conditions, a transition frequency of 120 MHz, and a junction temperature rating of 150°C. It complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB07670RL - 906317-2SB07670RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB07670RL
906317-2SB07670RL
TRANSISTORS - Transistors (BJT) - Single - 2SB07670RL 906317-2SB07670RL
Manufacturer: Panasonic Win Source Part Number: 906317-2SB07670RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0767 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07670RLTR-NDR, 2SB07670RLCT, 2SB07670RLCT-NDR, 2SB07670RLTR, 2SB07670RLDKR

Manufacturer: Panasonic
Win Source Part Number: 906317-2SB07670RL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 2SB0767
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SB07670RLTR-NDR, 2SB07670RLCT, 2SB07670RLCT-NDR, 2SB07670RLTR, 2SB07670RLDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906317-2SB07670RL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB07670RL
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
IGBTs - 2486655 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247
View Details
4 suppliers
Transistor - 32486665 - Radwell International
Fuji Electric Corp. of America
View Details