Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB07660RL 2SB07660RL

Description
Manufacturer: Panasonic Win Source Part Number: 906316-2SB07660RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 1 A 200MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07660RLDKR, 2SB07660RLTR, 2SB07660RLCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 906316-2SB07660RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 1 A 200MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07660RLDKR, 2SB07660RLTR, 2SB07660RLCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB0766 series consists of silicon PNP epitaxial planar transistors designed for low-frequency output amplification. It is packaged in a MiniP3-F1 surface-mount case with dimensions of 4.5 mm × 3.0 mm × 1.5 mm and supports automatic tape or magazine insertion. The device has a collector-base voltage rating of -30 V (2SB0766) or -60 V (2SB0766A), a collector-emitter voltage of -25 V, and a collector current rating of -1 A. Peak collector current is -1.5 A, with a collector power dissipation of 1 W. Transition frequency is 200 MHz, and collector output capacitance is 20 to 30 pF. The part complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The 2SB0766 series consists of silicon PNP epitaxial planar transistors designed for low-frequency output amplification. It is packaged in a MiniP3-F1 surface-mount case with dimensions of 4.5 mm × 3.0 mm × 1.5 mm and supports automatic tape or magazine insertion. The device has a collector-base voltage rating of -30 V (2SB0766) or -60 V (2SB0766A), a collector-emitter voltage of -25 V, and a collector current rating of -1 A. Peak collector current is -1.5 A, with a collector power dissipation of 1 W. Transition frequency is 200 MHz, and collector output capacitance is 20 to 30 pF. The part complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB07660RL - 906316-2SB07660RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB07660RL
906316-2SB07660RL
TRANSISTORS - Transistors (BJT) - Single - 2SB07660RL 906316-2SB07660RL
Manufacturer: Panasonic Win Source Part Number: 906316-2SB07660RL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 1 A 200MHz 1 W Surface Mount MiniP3-F1 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB07660RLDKR, 2SB07660RLTR, 2SB07660RLCT

Manufacturer: Panasonic
Win Source Part Number: 906316-2SB07660RL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 25 V 1 A 200MHz 1 W Surface Mount MiniP3-F1
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 2SB0766
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SB07660RLDKR, 2SB07660RLTR, 2SB07660RLCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906316-2SB07660RL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB07660RL
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products