Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0710A0L 2SB0710A0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762457-2SB0710A0L Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB0710A0 Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA1313Y; 2SA1313Y(T5L,F,T); 50A02CH-TL-H; ; Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762457-2SB0710A0L Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB0710A0 Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA1313Y; 2SA1313Y(T5L,F,T); 50A02CH-TL-H; ; Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0710A0L - 762457-2SB0710A0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0710A0L
762457-2SB0710A0L
TRANSISTORS - Transistors (BJT) - Single - 2SB0710A0L 762457-2SB0710A0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762457-2SB0710A0L Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB0710A0 Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA1313Y; 2SA1313Y(T5L,F,T); 50A02CH-TL-H; ; Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762457-2SB0710A0L
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0710A0
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2SA1313Y; 2SA1313Y(T5L,F,T); 50A02CH-TL-H; ;
Introduction Date: July 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB0710A0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB0710A0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB0710A0L
TRANS PNP 50V 0.5A MINI3

TRANS PNP 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762457-2SB0710A0L 2SB0710A0L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0710A0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857CWE6327BTSA1 - 1022510-BC857CWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details