Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA2078G0L 2SA2078G0L

Description
Manufacturer: Panasonic Win Source Part Number: 855071-2SA2078G0L Features: Bipolar (BJT) Transistor 50 V 100 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SA2078 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: 2SA2078G0LTR, 2SA2078G0LCT, 2SA2078G0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855071-2SA2078G0L Features: Bipolar (BJT) Transistor 50 V 100 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SA2078 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: 2SA2078G0LTR, 2SA2078G0LCT, 2SA2078G0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2078G0L - 855071-2SA2078G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2078G0L
855071-2SA2078G0L
TRANSISTORS - Transistors (BJT) - Single - 2SA2078G0L 855071-2SA2078G0L
Manufacturer: Panasonic Win Source Part Number: 855071-2SA2078G0L Features: Bipolar (BJT) Transistor 50 V 100 mA 100 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SA2078 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: 2SA2078G0LTR, 2SA2078G0LCT, 2SA2078G0LDKR

Manufacturer: Panasonic
Win Source Part Number: 855071-2SA2078G0L
Features: Bipolar (BJT) Transistor 50 V 100 mA 100 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SA2078
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: 2SA2078G0LTR, 2SA2078G0LCT, 2SA2078G0LDKR

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SA2078G0L
50V 0.1A Bipolar Transistor 276-2SA2078G0L
TRANS PNP 50V 0.1A SSSMINI3 Product overview: 2SA2078G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2078G0L can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.1A SSSMINI3 Product overview: 2SA2078G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2078G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2078G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2078G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2078G0L
TRANS PNP 50V 0.1A SSSMINI3

TRANS PNP 50V 0.1A SSSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 855071-2SA2078G0L 276-2SA2078G0L 2SA2078G0L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2078G0L 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data