Panasonic 2SA1855S-AY

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon transistor for switching applications, packaged in a 3-pin FLP (SANYO FLP) case with dimensions of 10.5 mm × 4.5 mm × 2.6 mm. Rated for a collector-to-emitter voltage of 50 V, collector current of 4 A, and power dissipation of 1.5 W. Features low saturation voltage, wide safe operating area, and high DC current gain (hFE ranging from 140 to 280 for the S rank). Junction temperature range is −55°C to 150°C. Meets AEC-Q200 qualification. Switching time characteristics include turn-on time of 70 ns and fall time of 35 ns. Designed for automatic mounting with radial taping.

Datasheet Summary
Powered by GS/AI

PNP silicon transistor for switching applications, packaged in a 3-pin FLP (SANYO FLP) case with dimensions of 10.5 mm × 4.5 mm × 2.6 mm. Rated for a collector-to-emitter voltage of 50 V, collector current of 4 A, and power dissipation of 1.5 W. Features low saturation voltage, wide safe operating area, and high DC current gain (hFE ranging from 140 to 280 for the S rank). Junction temperature range is −55°C to 150°C. Meets AEC-Q200 qualification. Switching time characteristics include turn-on time of 70 ns and fall time of 35 ns. Designed for automatic mounting with radial taping.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1855S-AY - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SA1855S-AY
Package Type TO-220; TO-220-3 No Tab
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details