Panasonic 50V 0.05A Bipolar Transistor 2SA1791GRL

Description
TRANS PNP 50V 0.05A SSMINI3 Product overview: 2SA1791GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1791GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 0.05A SSMINI3 Product overview: 2SA1791GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1791GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.05A Bipolar Transistor
276-2SA1791GRL
50V 0.05A Bipolar Transistor 276-2SA1791GRL
TRANS PNP 50V 0.05A SSMINI3 Product overview: 2SA1791GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1791GRL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.05A SSMINI3 Product overview: 2SA1791GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1791GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1791GRL - 762388-2SA1791GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1791GRL
762388-2SA1791GRL
TRANSISTORS - Transistors (BJT) - Single - 2SA1791GRL 762388-2SA1791GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762388-2SA1791GRL Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: SC-89, SOT-490 Mounting: SMD Power - Max: 125mW Transistor Type: PNP Frequency - Transition: 250MHz Part Status: Obsolete(EOL) Family Name: 2SA1791GR Categories: Discrete Semiconductor Products Manufacturer Package: SSMini3-F3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 2mA, 10V Introduction Date: April 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762388-2SA1791GRL
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: SC-89, SOT-490
Mounting: SMD
Power - Max: 125mW
Transistor Type: PNP
Frequency - Transition: 250MHz
Part Status: Obsolete(EOL)
Family Name: 2SA1791GR
Categories: Discrete Semiconductor Products
Manufacturer Package: SSMini3-F3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 2mA, 10V
Introduction Date: April 26, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1791GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1791GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1791GRL
TRANS PNP 50V 0.05A SSMINI3

TRANS PNP 50V 0.05A SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA1791GRL 762388-2SA1791GRL 2SA1791GRL
Product Name 50V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1791GRL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data