Panasonic 2SA1469R

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1469 is a PNP epitaxial planar silicon transistor for high-speed switching and power amplification applications, housed in a TO-220ML package measuring 10.0 mm × 4.5 mm × 1.81 mm. It has a collector-to-emitter voltage rating of 60 V, a continuous collector current of 5 A, and a collector dissipation of 20 W at Tc=25°C. With a typical current gain (hFE) of 70 to 280 at IC=1 A, a gain-bandwidth product of 100 MHz, and a collector-to-emitter saturation voltage of 0.4 V at IC=2.5 A, it is suited for inverters, lamp drivers, and motor controllers. Switching times are 0.1 µs turn-on, 0.5 µs storage, and 0.1 µs fall time. The device meets RoHS standards and operates within a junction temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The 2SA1469 is a PNP epitaxial planar silicon transistor for high-speed switching and power amplification applications, housed in a TO-220ML package measuring 10.0 mm × 4.5 mm × 1.81 mm. It has a collector-to-emitter voltage rating of 60 V, a continuous collector current of 5 A, and a collector dissipation of 20 W at Tc=25°C. With a typical current gain (hFE) of 70 to 280 at IC=1 A, a gain-bandwidth product of 100 MHz, and a collector-to-emitter saturation voltage of 0.4 V at IC=2.5 A, it is suited for inverters, lamp drivers, and motor controllers. Switching times are 0.1 µs turn-on, 0.5 µs storage, and 0.1 µs fall time. The device meets RoHS standards and operates within a junction temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1469R - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SA1469R
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers