Panasonic Tantalum - Polymer Capacitors - 2R5TPF680ML 2R5TPF680ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004132-2R5TPF680ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004132-2R5TPF680ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 2R5TPF680ML - 1004132-2R5TPF680ML - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPF680ML
1004132-2R5TPF680ML
Tantalum - Polymer Capacitors - 2R5TPF680ML 1004132-2R5TPF680ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004132-2R5TPF680ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004132-2R5TPF680ML
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 680μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 2.5V 0.01 Ohm Capacitor
70-2R5TPF680ML
SMD 680uF 2.5V 0.01 Ohm Capacitor 70-2R5TPF680ML
680uF 2.5V Tantalum Polymer Cap, 0.01 Ohm ESR, 105°C, 7343 SMD Product overview: 2R5TPF680ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 2.5V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 2.5V, 0.01 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF680ML can be used for catalog matching and distributor lookup.

680uF 2.5V Tantalum Polymer Cap, 0.01 Ohm ESR, 105°C, 7343 SMD Product overview: 2R5TPF680ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 2.5V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 2.5V, 0.01 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF680ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPF680ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPF680ML
Capacitors - Tantalum - Polymer Capacitors 2R5TPF680ML
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0371 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0371
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0371
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 98Y2580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic
98Y2580
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic 98Y2580
CAP, 680µF, 2.5V, 20%, 2917; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.01ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 2.5V, 20%, 2917; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.01ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0370 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0370
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0370
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1004132-2R5TPF680ML 70-2R5TPF680ML 2R5TPF680ML 98W0371 98Y2580
Product Name Tantalum - Polymer Capacitors - 2R5TPF680ML SMD 680uF 2.5V 0.01 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 680 microF 6.80E8 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details