Panasonic SMD 470uF 2.5V 0.007 Ohm Capacitor 2R5TPE470M7

Description
470uF 2.5V Tantalum Polymer Cap, 0.007 Ohm ESR, 105°C, SMD Product overview: 2R5TPE470M7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 0.007 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 0.007 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE470M7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 2.5V Tantalum Polymer Cap, 0.007 Ohm ESR, 105°C, SMD Product overview: 2R5TPE470M7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 0.007 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 0.007 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE470M7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 2.5V 0.007 Ohm Capacitor
70-2R5TPE470M7
SMD 470uF 2.5V 0.007 Ohm Capacitor 70-2R5TPE470M7
470uF 2.5V Tantalum Polymer Cap, 0.007 Ohm ESR, 105°C, SMD Product overview: 2R5TPE470M7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 0.007 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 0.007 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE470M7 can be used for catalog matching and distributor lookup.

470uF 2.5V Tantalum Polymer Cap, 0.007 Ohm ESR, 105°C, SMD Product overview: 2R5TPE470M7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 0.007 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 0.007 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE470M7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPE470M7 - 762338-2R5TPE470M7 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPE470M7
762338-2R5TPE470M7
Tantalum - Polymer Capacitors - 2R5TPE470M7 762338-2R5TPE470M7
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762338-2R5TPE470M7 Series: POSCAP TPE Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 7 mOhm Manufacturer Size Code: D2E Family Name: TPE Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 2.5V Alternative Parts (Cross-Reference): T530D477M2R5AGE00572 80; T543D477M2R5ATE00772 80; T543D477M2R5ATW7; ; Introduction Date: October 25, 2002 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762338-2R5TPE470M7
Series: POSCAP TPE
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 7 mOhm
Manufacturer Size Code: D2E
Family Name: TPE
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 2.5V
Alternative Parts (Cross-Reference): T530D477M2R5AGE0057280; T543D477M2R5ATE0077280; T543D477M2R5ATW7; ;
Introduction Date: October 25, 2002
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Tantalum - Polymer Capacitors - 2R5TPE470M7 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2R5TPE470M7
Tantalum - Polymer Capacitors 2R5TPE470M7
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE470M7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE470M7
Capacitors - Tantalum - Polymer Capacitors 2R5TPE470M7
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 87Y6059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic
87Y6059
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic 87Y6059
CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.007ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.007ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0356 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0356
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0356
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0357 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0357
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0357
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
2R5TPE470M7
Capacitors >> Tantalum Capacitors 2R5TPE470M7
470uF 2.5V 7mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

470uF 2.5V 7mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPE470M7 762338-2R5TPE470M7 2R5TPE470M7 2R5TPE470M7 87Y6059 98W0356 2R5TPE470M7
Product Name SMD 470uF 2.5V 0.007 Ohm Capacitor Tantalum - Polymer Capacitors - 2R5TPE470M7 Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers