Panasonic SMD 2.5V 220uF Capacitor 2R5TPE220MLB

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MLB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MLB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MLB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MLB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 220uF Capacitor
70-2R5TPE220MLB
SMD 2.5V 220uF Capacitor 70-2R5TPE220MLB
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MLB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MLB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MLB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPE220MLB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2R5TPE220MLB
Tantalum - Polymer Capacitors 2R5TPE220MLB
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE220MLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE220MLB
Capacitors - Tantalum - Polymer Capacitors 2R5TPE220MLB
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411, Full Reel; Capacitance Panasonic - 98W0337 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411, Full Reel; Capacitance Panasonic
98W0337
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411, Full Reel; Capacitance Panasonic 98W0337
TANTALUM CAPACITOR, 220UF, 2.5V, 20%, 1411, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.021ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, 20%, 1411, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.021ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411; Capacitance Panasonic - 98W0336 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411; Capacitance Panasonic
98W0336
Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411; Capacitance Panasonic 98W0336
TANTALUM CAPACITOR, 220UF, 2.5V, 20%, 1411; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.021ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, 20%, 1411; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.021ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPE220MLB 2R5TPE220MLB 2R5TPE220MLB 98W0337
Product Name SMD 2.5V 220uF Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 220Uf, 2.5V, 20%, 1411, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details