Panasonic SMD 2.5V 220uF Capacitor 2R5TPE220MAPB

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MAPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MAPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MAPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MAPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 220uF Capacitor
70-2R5TPE220MAPB
SMD 2.5V 220uF Capacitor 70-2R5TPE220MAPB
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MAPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MAPB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 2R5TPE220MAPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE220MAPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Μf, 2.5V, 20% Rohs Compliant Panasonic - 29AH8651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2.5V, 20% Rohs Compliant Panasonic
29AH8651
Cap, 220Μf, 2.5V, 20% Rohs Compliant Panasonic 29AH8651
CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Poscap,tpe Series Panasonic - 98W0328 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Panasonic
98W0328
Poscap,tpe Series Panasonic 98W0328
POSCAP,TPE series

POSCAP,TPE series

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPE220MAPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPE220MAPB
Capacitors - Tantalum - Polymer Capacitors 2R5TPE220MAPB
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPE220MAPB 29AH8651 98W0328 2R5TPE220MAPB
Product Name SMD 2.5V 220uF Capacitor Cap, 220Μf, 2.5V, 20% Rohs Compliant Panasonic Poscap,tpe Series Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 2.20E8 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details