CAP, 330µF, 2.5V, 20%; Capacitance:330µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAP TANT POLY 330UF 2.5V 2917
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 87Y6047 | 58Y5573 | 2R5TAE330MI |
| Product Name | Cap, 330Μf, 2.5V, 20%; Capacitance Panasonic | Poscap, Ta Series Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) |