Panasonic Aluminium Capacitors 2R5SVPT680M

Description
Capacitor OS-CON SMD SVPT 2.5V 680uF 105
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 2.5V 680uF 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111981P
Aluminium Capacitors 2111981P
Capacitor OS-CON SMD SVPT 2.5V 680uF 105

Capacitor OS-CON SMD SVPT 2.5V 680uF 105

Supplier's Site
Aluminium Capacitors - 2111981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111981
Aluminium Capacitors 2111981
Panasonic 2R5SVPT680M Solid Capacitor

Panasonic 2R5SVPT680M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2111980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111980
Aluminium Capacitors 2111980
Capacitor OS-CON SMD SVPT 2.5V 680uF 105

Capacitor OS-CON SMD SVPT 2.5V 680uF 105

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVPT680M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPT680M
Aluminum - Polymer Capacitors 2R5SVPT680M
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site Datasheet
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1168
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1168
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.37A RoHS Compliant: Yes

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.37A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1169
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1169
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.37A RoHS Compliant: Yes

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.37A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPT680M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPT680M
Capacitors - Aluminum - Polymer Capacitors 2R5SVPT680M
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111981P 2111981 2111980 2R5SVPT680M 38AJ1168 2R5SVPT680M
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum - Polymer Capacitors Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details