PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
CAP ALUM POLY 390UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP, 390µF, 2.5V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 390UF 20% 2.5V SMD
| Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-2R5SVPE390MX | 2R5SVPE390MX | 2R5SVPE390MX | 87Y6041 | 2R5SVPE390MX |
| Product Name | PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 390Μf, 2.5V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Electrostatic Capacitors | ALUMINUM (WET) |