Win Source Part Number: 993691-2R5SVPE390M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16534CT,P16534TR,P1
Base Product Number: 2R5SVPE
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 3.9 A @ 100 kHz
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 390uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 2R5SVPE390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 390uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 390uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPE390M can be used for catalog matching and distributor lookup.
CAP, 390µF, 2.5V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 390UF 20% 2.5V SMD
CAP ALUM POLY 390UF 20% 2.5V SMD
CAP ALUM POLY 390UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 993691-2R5SVPE390M | 69-2R5SVPE390M | 73AC8374 | 2R5SVPE390M | 2R5SVPE390M | 2R5SVPE390M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 2.5V 390uF Capacitor | Cap, 390Μf, 2.5V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 3.90E8 microF | 390 microF | 390 microF | 390 microF | 390 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |