Panasonic SMD 2.5V 1500uF Capacitor 2R5SVPC1500M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 1500uF, Surface Mount, 3533, ROHS COMPLIANT Product overview: 2R5SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 1500uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 1500uF, Surface Mount, 3533, ROHS COMPLIANT Product overview: 2R5SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 1500uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 1500uF Capacitor
69-2R5SVPC1500M
SMD 2.5V 1500uF Capacitor 69-2R5SVPC1500M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 1500uF, Surface Mount, 3533, ROHS COMPLIANT Product overview: 2R5SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 1500uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC1500M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 1500uF, Surface Mount, 3533, ROHS COMPLIANT Product overview: 2R5SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 1500uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPC1500M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 969626-2R5SVPC1500M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
969626-2R5SVPC1500M
Capacitors - Aluminum - Polymer Capacitors 969626-2R5SVPC1500M
Win Source Part Number: 969626-2R5SVPC1500M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPC Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16522CT,P16522TR,P1 6522DKR Base Product Number: 2R5SVPC Ripple Current @ Low Frequency: 257.5 mA @ 120 Hz Ripple Current @ High Frequency: 5.15 A @ 100 kHz

Win Source Part Number: 969626-2R5SVPC1500M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPC
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16522CT,P16522TR,P16522DKR
Base Product Number: 2R5SVPC
Ripple Current @ Low Frequency: 257.5 mA @ 120 Hz
Ripple Current @ High Frequency: 5.15 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPC1500M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPC1500M
Capacitors - Aluminum - Polymer Capacitors 2R5SVPC1500M
CAP ALUM POLY 1500UF 2.5V SMD

CAP ALUM POLY 1500UF 2.5V SMD

Supplier's Site
Cap, 1500Μf, 2.5V, 20%, Radial; Capacitance Panasonic - 92Y4186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 2.5V, 20%, Radial; Capacitance Panasonic
92Y4186
Cap, 1500Μf, 2.5V, 20%, Radial; Capacitance Panasonic 92Y4186
CAP, 1500µF, 2.5V, 20%, RADIAL; Capacitance:1500µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 2.5V, 20%, RADIAL; Capacitance:1500µF; Voltage Rating:2.5V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.01ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 1500UF 2.5V SMD - 590-2R5SVPC1500M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 1500UF 2.5V SMD
590-2R5SVPC1500M
CAP ALUM POLY 1500UF 2.5V SMD 590-2R5SVPC1500M
CAP ALUM POLY 1500UF 2.5V SMD

CAP ALUM POLY 1500UF 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVPC1500M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPC1500M
Aluminum - Polymer Capacitors 2R5SVPC1500M
CAP ALUM POLY 1500UF 2.5V SMD

CAP ALUM POLY 1500UF 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-2R5SVPC1500M 969626-2R5SVPC1500M 2R5SVPC1500M 92Y4186 590-2R5SVPC1500M 2R5SVPC1500M
Product Name SMD 2.5V 1500uF Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 1500Μf, 2.5V, 20%, Radial; Capacitance Panasonic CAP ALUM POLY 1500UF 2.5V SMD Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E9 microF 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers