Panasonic Capacitance Panasonic 2R5SVP680M.

Description
Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 61AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
61AC3491
Capacitance Panasonic 61AC3491
Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3491
Product Name Capacitance Panasonic
Configuration / Form Factor Chip Capacitor; Solder
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers