Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1124330-2R5SEP680M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 680μF
Tolerance: ±20%
Voltage - Rated: 2.5V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 13mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 226mA at 120Hz
Ripple Current at High Frequency: 4.52A at 100kHz
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 680uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 2R5SEP680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 680uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SEP680M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 680UF 20% 2.5V T/H
CAP ALUM POLY 680UF 20% 2.5V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1124330-2R5SEP680M | 69-2R5SEP680M | 2R5SEP680M | 2R5SEP680M |
| Product Name | Hard To Find - 2R5SEP680M | Through-Hole 2.5V 680uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 680 microF | 6.80E8 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | |
| WVAC | 2.5 volts |