Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
PANASONIC
2H4238B17S340 -- STEPPER MOTORS
Panasonic
Stepper Motors
2H4238B17S340
Description
Sanyo Denki 2H4238B17S340 Stepper Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Sanyo Denki 2H4238B17S340 Stepper Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
1366706
Stepper Motors
1366706
Sanyo Denki 2H4238B17S340 Stepper Motor
Sanyo Denki 2H4238B17S340 Stepper Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Stepper Motors (rotary)
Product Number
1366706
Product Name
Stepper Motors
Holding Torque
55 In-oz (39 N-cm)
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology
Series 1645 ... BHS 2 Pole Technology
Specs
DC Voltage Range
24.0 VDC
Torque Constant
0.5522 in-oz/amp (3.9 mN-m/amp)
Rotor Inertia
8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
3X Motion Technologies Co., Ltd
Stepper Motor
35HSM Series (0.9 degree)
Specs
Stepper Construction
Hybrid
DC Voltage Range
12.8 VDC
Number of Leads
4 to 8 #
View Details
RS Components, Ltd.
Stepper Motors
1816679
Specs
Holding Torque
71 In-oz (50 N-cm)
Step Angle
1.80 degrees
Units
Metric
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
1011P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details