Cap Tant Polymer 22uF 25VDC D2 CASE 20% (7.3 X 4.3 X 1.9mm) SMD 7343 0.045 Ohm 105°C T/R Product overview: 25TQC22MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.045 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC22MV can be used for catalog matching and distributor lookup.
CAP TANT POLY 22UF 25V 2917
22uF 25V 45mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
CAP TANT POLY 22UF 25V 2917
CAP, 22µF, 25V, 20%, 2917; Capacitance:22µF; Voltage Rating:25V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 25V, 20%, 2917, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-25TQC22MV | 25TQC22MV | 25TQC22MV | 25TQC22MV | 87Y7387 | 98W0519 |
| Product Name | SMD 22uF 0.045 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors | Cap, 22Μf, 25V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |