CAP TANT POLY 10UF 25V 1411 Product overview: 25TQC10MEB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-25TQC10MEB can be used for catalog matching and distributor lookup.
POSCAP / TQC / 25V / 10uF / 105°C
POSCAP / TQC / 25V / 10uF / 105°C
POSCAP / TQC / 25V / 10uF / 105°C
Win Source Part Number: 1359677-25TQC10MEB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TQC
Package: Tape & Reel
Product Status: Active
Package / Case: 1411 (3528 Metric)
Base Product Number: 25TQC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2
CAP, 10UF, 25V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 10UF, 25V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B2; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 25V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B2; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 10UF 25V 2917
CAP TANT POLY 10UF 25V 1411
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-25TQC10MEB | 2306271 | 1359677-25TQC10MEB | 62AJ9230 | 85AJ8811 | 25TQC10MEB | 25TQC10MEB |
| Product Name | 10UF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 10Uf, 25V, Tant, Polymer, Case B Rohs Compliant Panasonic | Tantalum Capacitor, 10Uf, 25V; Capacitance Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |