CAP, 15UF, 25V, TANT, POLYMER, B2; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B2; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 15UF, 25V, TANT, POLYMER, B2; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B2; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 15UF 25V 1411
CAP TANT POLY 15UF 25V 1411
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 42AH1021 | 25TDC15MYFB | 590-25TDC15MYFB |
| Product Name | Cap, 15Uf, 25V, Tant, Polymer, B2; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | CAP TANT POLY 15UF 25V 1411 |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts |