The Panasonic 180µF, 25V aluminum electrolytic polymer capacitor is designed for surface mount applications. It features a low equivalent series resistance (ESR) of 10 mΩ maximum, ensuring efficient performance in various electronic circuits. The capacitor is rated for a maximum operating temperature of 125°C and has an endurance of 2000 hours under rated voltage conditions. It is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The capacitor's capacitance tolerance is ±20%, and it is designed to maintain stability within this range over its lifespan. This component is ideal for applications requiring reliable performance in compact spaces.
Panasonic 25SVT180M Polymer Capacitor
Panasonic 25SVT180M Polymer Capacitor
Panasonic 25SVT180M Polymer Capacitor
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 25V SMD
CAP ALUM POLY 180UF 20% 25V SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105575 | 2105576P | 99AH0997 | 38AJ1203 | 25SVT180M | 25SVT180M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |