Panasonic Aluminium Capacitors 25SVPT180M

Description
Capacitor OS-CON SMD SVPT 25V 180uF 105'
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 25V 180uF 105'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111970P
Aluminium Capacitors 2111970P
Capacitor OS-CON SMD SVPT 25V 180uF 105'

Capacitor OS-CON SMD SVPT 25V 180uF 105'

Supplier's Site
Aluminium Capacitors - 2111970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111970
Aluminium Capacitors 2111970
Panasonic 25SVPT180M Solid Capacitor

Panasonic 25SVPT180M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2111969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111969
Aluminium Capacitors 2111969
Capacitor OS-CON SMD SVPT 25V 180uF 105'

Capacitor OS-CON SMD SVPT 25V 180uF 105'

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPT180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPT180M
Aluminum - Polymer Capacitors 25SVPT180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPT180M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25SVPT180M
Capacitors - Aluminum - Polymer Capacitors 25SVPT180M
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH0994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH0994
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH0994
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1197
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1197
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1196
Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1196
CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.016ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111970P 2111970 2111969 25SVPT180M 25SVPT180M 99AH0994 38AJ1197
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 180Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 180Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details