Panasonic Aluminium Capacitors 25SVPT100M

Description
Panasonic 25SVPT100M Solid Capacitor
Request a Quote Datasheet
Description
Panasonic 25SVPT100M Solid Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111967
Aluminium Capacitors 2111967
Panasonic 25SVPT100M Solid Capacitor

Panasonic 25SVPT100M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2111967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111967P
Aluminium Capacitors 2111967P
Capacitor OS-CON SMD SVPT 25V 100uF 105'

Capacitor OS-CON SMD SVPT 25V 100uF 105'

Supplier's Site
Aluminium Capacitors - 2111965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111965
Aluminium Capacitors 2111965
Capacitor OS-CON SMD SVPT 25V 100uF 105'

Capacitor OS-CON SMD SVPT 25V 100uF 105'

Supplier's Site
Singapore, Singapore
SMD 100UF 25V Capacitor
69-25SVPT100M
SMD 100UF 25V Capacitor 69-25SVPT100M
CAP ALUM POLY 100UF 20% 25V SMD Product overview: 25SVPT100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPT100M can be used for catalog matching and distributor lookup.

CAP ALUM POLY 100UF 20% 25V SMD Product overview: 25SVPT100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPT100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359499-25SVPT100M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359499-25SVPT100M
Capacitors - Aluminum - Polymer Capacitors 1359499-25SVPT100M
Win Source Part Number: 1359499-25SVPT100M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPT Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 25SVPT Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 24mOhm Lifetime @ Temp.: 20000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 160 mA @ 120 Hz Ripple Current @ High Frequency: 3.2 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.276" (7.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359499-25SVPT100M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPT
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 25SVPT
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 24mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 160 mA @ 120 Hz
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25SVPT100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPT100M
Aluminum - Polymer Capacitors 25SVPT100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH0993
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH0993
CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1195
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1195
CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1194
Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1194
CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPT100M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25SVPT100M
Capacitors - Aluminum - Polymer Capacitors 25SVPT100M
CAP ALUM POLY 100UF 20% 25V SMD

CAP ALUM POLY 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111967 2111967P 2111965 69-25SVPT100M 1359499-25SVPT100M 25SVPT100M 99AH0993 38AJ1195 38AJ1194 25SVPT100M
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 100UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Uf, 25V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 100Uf, 25V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details