Panasonic 25SVPK82M Polymer Capacitor
Panasonic 25SVPK82M Polymer Capacitor
Panasonic 25SVPK82M Polymer Capacitor
CAP, 82µF, 25V; Capacitance:82µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 25V SMD
Aluminum Organic Polymer Capacitors 82uf 25volts OS-CON Polymer
CAP ALUM POLY 82UF 20% 25V SMD
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491187P | 17AC7342 | 25SVPK82M | 25SVPK82M | 25SVPK82M |
| Product Name | Polymer Capacitors | Cap, 82Μf, 25V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |