Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: End of Life
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 27uF, Surface Mount, 2121, HALOGEN FREE AND ROHS COMPLIANT Product overview: 25SVPF27MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 27uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 27uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF27MX can be used for catalog matching and distributor lookup.
Panasonic 25SVPF27MX Polymer Capacitor
Panasonic 25SVPF27MX Polymer Capacitor
Panasonic 25SVPF27MX Polymer Capacitor
CAP ALUM POLY 27UF 20% 25V SMD
CAP ALUM POLY 27UF 20% 25V SMD
25V 27uF Polymer ±20% 40mΩ@100kHz~300kHz 2.45A@100kHz SMD,D5xL5.9mm Solid Capacitors ROHS
CAP ALUM POLY 27UF 20% 25V SMD
CAP, ALU ELEC, POLYMER, 27UF, 25V, SMD; Capacitance:27µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 27µF, 25V; Capacitance:27µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25SVPF27MX | 1799239P | 1793376 | 25SVPF27MX | 25SVPF27MX | 25SVPF27MX | 25SVPF27MX | 87Y7378 | 47AC6978 | |
| Product Name | Connectors,Interconnects | SMD 25V 27uF Capacitor | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 27Uf, 25V, Smd; Capacitance Panasonic | Cap, 27Μf, 25V; Capacitance Panasonic |
| Capacitance Range | 0.2200 microF | 2.70E7 microF | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 6.3 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | |||
| WVAC | 6.3 volts | 25 volts | 25 volts | |||||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor |