Panasonic Polymer Capacitors 25SVPD47M

Description
Panasonic 25SVPD47M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 25SVPD47M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8711975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8711975
Polymer Capacitors 8711975
Panasonic 25SVPD47M Polymer Capacitor

Panasonic 25SVPD47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724585
Polymer Capacitors 1724585
Panasonic 25SVPD47M Polymer Capacitor

Panasonic 25SVPD47M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 25V 47uF Capacitor
69-25SVPD47M
SMD 25V 47uF Capacitor 69-25SVPD47M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPD47M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 25SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPD47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Μf, 25V, 20% Rohs Compliant Panasonic - 87Y7374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20% Rohs Compliant Panasonic
87Y7374
Cap, 47Μf, 25V, 20% Rohs Compliant Panasonic 87Y7374
CAP, 47µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 25SVPD47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPD47M
Aluminum - Polymer Capacitors 25SVPD47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVPD47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPD47M
Capacitors - Aluminum - Polymer Capacitors 25SVPD47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8711975 69-25SVPD47M 87Y7374 25SVPD47M 25SVPD47M
Product Name Polymer Capacitors SMD 25V 47uF Capacitor Cap, 47Μf, 25V, 20% Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details