Panasonic SMD 6.8uF 0.08 Ohm 1200mA Capacitor 25SVP6R8M

Description
Cap Aluminum Polymer 6.8uF 25VDC 20% (6.3 X 5.9mm) SMD 0.08 Ohm 1200mA 2000h 105°C T/R Product overview: 25SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.08 Ohm, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.08 Ohm, 1200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 6.8uF 25VDC 20% (6.3 X 5.9mm) SMD 0.08 Ohm 1200mA 2000h 105°C T/R Product overview: 25SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.08 Ohm, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.08 Ohm, 1200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 0.08 Ohm 1200mA Capacitor
69-25SVP6R8M
SMD 6.8uF 0.08 Ohm 1200mA Capacitor 69-25SVP6R8M
Cap Aluminum Polymer 6.8uF 25VDC 20% (6.3 X 5.9mm) SMD 0.08 Ohm 1200mA 2000h 105°C T/R Product overview: 25SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.08 Ohm, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.08 Ohm, 1200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP6R8M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 6.8uF 25VDC 20% (6.3 X 5.9mm) SMD 0.08 Ohm 1200mA 2000h 105°C T/R Product overview: 25SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.08 Ohm, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.08 Ohm, 1200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic - 98W0514 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic
98W0514
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic 98W0514
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 6.8UF, 25V, 20%, SMD, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:1.2A RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 6.8UF, 25V, 20%, SMD, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:1.2A RoHS Compliant: Yes

Supplier's Site
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd; Capacitance Panasonic - 98W0513 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd; Capacitance Panasonic
98W0513
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd; Capacitance Panasonic 98W0513
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 6.8UF, 25V, 20%, SMD; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 6.8UF, 25V, 20%, SMD; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 25SVP6R8M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVP6R8M
Aluminum - Polymer Capacitors 25SVP6R8M
CAP ALUM POLY 6.8UF 20% 25V SMD

CAP ALUM POLY 6.8UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVP6R8M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVP6R8M
Capacitors - Aluminum - Polymer Capacitors 25SVP6R8M
CAP ALUM POLY 6.8UF 20% 25V SMD

CAP ALUM POLY 6.8UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-25SVP6R8M 98W0514 98W0513 25SVP6R8M 25SVP6R8M
Product Name SMD 6.8uF 0.08 Ohm 1200mA Capacitor Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.80E6 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers