Panasonic SMD 56uF 0.028 Ohm 3800mA Capacitor 25SVP56M

Description
Cap Aluminum Polymer 56uF 25VDC 20% (10 X 12.6mm) SMD 0.028 Ohm 3800mA 2000h 105°C T/R Product overview: 25SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.028 Ohm, 3800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.028 Ohm, 3800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 56uF 25VDC 20% (10 X 12.6mm) SMD 0.028 Ohm 3800mA 2000h 105°C T/R Product overview: 25SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.028 Ohm, 3800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.028 Ohm, 3800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56uF 0.028 Ohm 3800mA Capacitor
69-25SVP56M
SMD 56uF 0.028 Ohm 3800mA Capacitor 69-25SVP56M
Cap Aluminum Polymer 56uF 25VDC 20% (10 X 12.6mm) SMD 0.028 Ohm 3800mA 2000h 105°C T/R Product overview: 25SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.028 Ohm, 3800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.028 Ohm, 3800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP56M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 56uF 25VDC 20% (10 X 12.6mm) SMD 0.028 Ohm 3800mA 2000h 105°C T/R Product overview: 25SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 0.028 Ohm, 3800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 0.028 Ohm, 3800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVP56M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 56Μf, 25V; Capacitance Panasonic - 02AH4929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 25V; Capacitance Panasonic
02AH4929
Cap, 56Μf, 25V; Capacitance Panasonic 02AH4929
CAP, 56µF, 25V; Capacitance:56µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 56µF, 25V; Capacitance:56µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic - 98W0512 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic
98W0512
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic 98W0512
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 56UF, 25V, 20%, SMD, FULL REEL; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:3.8A RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 56UF, 25V, 20%, SMD, FULL REEL; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Ripple Current:3.8A RoHS Compliant: Yes

Supplier's Site
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd; Capacitance Panasonic - 98W0511 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd; Capacitance Panasonic
98W0511
Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd; Capacitance Panasonic 98W0511
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 56UF, 25V, 20%, SMD; Capacitance:56µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 56UF, 25V, 20%, SMD; Capacitance:56µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 25SVP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVP56M
Aluminum - Polymer Capacitors 25SVP56M
CAP ALUM POLY 56UF 20% 25V SMD

CAP ALUM POLY 56UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SVP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVP56M
Capacitors - Aluminum - Polymer Capacitors 25SVP56M
CAP ALUM POLY 56UF 20% 25V SMD

CAP ALUM POLY 56UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-25SVP56M 02AH4929 98W0512 98W0511 25SVP56M 25SVP56M
Product Name SMD 56uF 0.028 Ohm 3800mA Capacitor Cap, 56Μf, 25V; Capacitance Panasonic Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd, Full Reel; Capacitance Panasonic Polymer Aluminum Electorlytic Capacitor, 56Uf, 25V, 20%, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E7 microF 56 microF 56 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details