Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 82uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 25SEPF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 82uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SEPF82M can be used for catalog matching and distributor lookup.
Panasonic 25SEPF82M Polymer Capacitor
Panasonic 25SEPF82M Polymer Capacitor
CAP ALUM POLY 82UF 20% 25V T/H
CAP, 82µF, 25V, 20%; Capacitance:82µF; Voltage Rating:25V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.028ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 25V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-25SEPF82M | 7955588 | 25SEPF82M | 87Y7370 | 25SEPF82M |
| Product Name | Through-Hole 25V 82uF Capacitor | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 82Μf, 25V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 8.20E7 microF | 82 microF | 82 microF | 82 microF |