Win Source Part Number: 1308435-25SEPF330M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SEPF
Type: Polymer
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16323,2266-25SEPF33
Base Product Number: 25SEPF
Ripple Current @ Low Frequency: 250 mA @ 120 Hz
Ripple Current @ High Frequency: 5 A @ 100 kHz
330uF 25V Aluminum Polymer Cap, Radial, 105°C Product overview: 25SEPF330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SEPF330M can be used for catalog matching and distributor lookup.
Panasonic 25SEPF330M Polymer Capacitor
Panasonic 25SEPF330M Polymer Capacitor
CAP ALUM POLY 330UF 20% 25V T/H
CAP ALUM POLY 330UF 20% 25V T/H
CAP ALUM POLY 330UF 20% 25V T/H
CAP, 330µF, 25V, 20%; Capacitance:330µF; Voltage Rating:25V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308435-25SEPF330M | 69-25SEPF330M | 7955581 | 25SEPF330M | 25SEPF330M | 25SEPF330M | 87Y7369 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | 330uF 25V Capacitor | Aluminium Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 330Μf, 25V, 20%; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Capacitance Range | 330 microF | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts | 25 volts | 25 volts |