Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329085-25SEK470M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P122625
Base Product Number: 25SEK
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 79.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.59 A @ 100 kHz
Panasonic 25SEK470M Polymer Capacitor
Panasonic 25SEK470M Polymer Capacitor
Panasonic 25SEK470M Polymer Capacitor
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 25SEK470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SEK470M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 470UF 20% 25V T/H
CAP ALUM POLY 470UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 470uF 14mOhms SMD 10x13mm
CAP, 470UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:470µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329085-25SEK470M | 2491175 | 69-25SEK470M | 25SEK470M | 25SEK470M | 25SEK470M | 70AC7344 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 470Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |