Panasonic Aluminum Organic Polymer Capacitors 25SEK270M

Description
Aluminum Organic Polymer Capacitors 25V 270uF 16mOhms SMD 8x12mm
Datasheet
Description
Aluminum Organic Polymer Capacitors 25V 270uF 16mOhms SMD 8x12mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
25SEK270M
Aluminum Organic Polymer Capacitors 25SEK270M
Aluminum Organic Polymer Capacitors 25V 270uF 16mOhms SMD 8x12mm

Aluminum Organic Polymer Capacitors 25V 270uF 16mOhms SMD 8x12mm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 25SEK270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SEK270M
Aluminum - Polymer Capacitors 25SEK270M
CAP ALUM POLY 270UF 20% 25V T/H

CAP ALUM POLY 270UF 20% 25V T/H

Supplier's Site Datasheet
Cap, 270Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 70AC7343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic
70AC7343
Cap, 270Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic 70AC7343
CAP, 270UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:270µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.016ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, 270UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:270µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.016ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SEK270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SEK270M
Capacitors - Aluminum - Polymer Capacitors 25SEK270M
CAP ALUM POLY 270UF 20% 25V T/H

CAP ALUM POLY 270UF 20% 25V T/H

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 25SEK270M 25SEK270M 70AC7343 25SEK270M
Product Name Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Cap, 270Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor PC Pin Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details