Panasonic SMD 20V 8.2uF Capacitor 20TQC8R2M

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 8.2uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 20TQC8R2M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 8.2uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 8.2uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 20TQC8R2M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 8.2uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 8.2uF Capacitor
70-20TQC8R2M
SMD 20V 8.2uF Capacitor 70-20TQC8R2M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 8.2uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 20TQC8R2M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 8.2uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC8R2M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 8.2uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 20TQC8R2M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20V, 8.2uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 20TQC8R2M - 751028-20TQC8R2M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 20TQC8R2M
751028-20TQC8R2M
Tantalum - Polymer Capacitors - 20TQC8R2M 751028-20TQC8R2M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 751028-20TQC8R2M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 8.2μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 100mOhm at 100kHz Manufacturer Size Code: B2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 751028-20TQC8R2M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 8.2μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 100mOhm at 100kHz
Manufacturer Size Code: B2
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 20TQC8R2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
20TQC8R2M
Capacitors - Tantalum - Polymer Capacitors 20TQC8R2M
CAP TANT POLY 8.2UF 20V 1411

CAP TANT POLY 8.2UF 20V 1411

Supplier's Site
Cap, 8.2Μf, 20V, 20%; Capacitance Panasonic - 02AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Μf, 20V, 20%; Capacitance Panasonic
02AC4435
Cap, 8.2Μf, 20V, 20%; Capacitance Panasonic 02AC4435
CAP, 8.2µF, 20V, 20%; Capacitance:8.2µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 8.2µF, 20V, 20%; Capacitance:8.2µF; Voltage Rating:20V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tqc Series Rohs Compliant Panasonic - 98W0473 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0473
Poscap,tqc Series Rohs Compliant Panasonic 98W0473
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-20TQC8R2M 751028-20TQC8R2M 20TQC8R2M 02AC4435 98W0473
Product Name SMD 20V 8.2uF Capacitor Tantalum - Polymer Capacitors - 20TQC8R2M Capacitors - Tantalum - Polymer Capacitors Cap, 8.2Μf, 20V, 20%; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 8.20E6 microF 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers