Panasonic Capacitance Panasonic 20TQC100MYF.

Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 30AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
30AC3817
Capacitance Panasonic 30AC3817
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC3817
Product Name Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details