POS-CAP / TQC Series / 20V / 100µF / 105
POS-CAP / TQC Series / 20V / 100µF / 105
POS-CAP / TQC Series / 20V / 100µF / 105
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331560-20TQC100MD2
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D2
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: P19854CT,P19854TR,P1
Base Product Number: 20TQC
RoHS Status: ROHS3 Compliant
100uF 20V Tantalum Capacitor, 2917, 105C Product overview: 20TQC100MD2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 20V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-20TQC100MD2 can be used for catalog matching and distributor lookup.
CAP TANT POLY 100UF 20V 2917
CAP, 100µF, 20V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 100UF 20V 2917
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2403742 | 1331560-20TQC100MD2 | 70-20TQC100MD2 | 20TQC100MD2 | 17AC7290 | 20TQC100MD2 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | 100uF 20V Capacitor | Tantalum - Polymer Capacitors | Cap, 100Μf, 20V, 20% Rohs Compliant Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Applications | Automotive | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 1.00E8 microF | 100 microF | 100 microF |