Panasonic Polymer Capacitors 20SVT180M

Description
Panasonic 20SVT180M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SVT180M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105566P
Polymer Capacitors 2105566P
Panasonic 20SVT180M Polymer Capacitor

Panasonic 20SVT180M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105566
Polymer Capacitors 2105566
Panasonic 20SVT180M Polymer Capacitor

Panasonic 20SVT180M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105565
Polymer Capacitors 2105565
Panasonic 20SVT180M Polymer Capacitor

Panasonic 20SVT180M Polymer Capacitor

Supplier's Site
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1189
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1189
CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1188
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1188
CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVT180M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVT180M
Capacitors - Aluminum - Polymer Capacitors 20SVT180M
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVT180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVT180M
Aluminum - Polymer Capacitors 20SVT180M
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105566P 2105566 38AJ1189 38AJ1188 20SVT180M 20SVT180M
Product Name Polymer Capacitors Polymer Capacitors Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF
Configuration / Form Factor Solder Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers