CAP ALUM POLY 560UF 20% 20V SMD
CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 560UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS
CAP ALUM POLY 560UF 20% 20V SMD
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 20SVPT560M | 98AH9424 | 38AJ1187 | 20SVPT560M |
| Product Name | Aluminum - Polymer Capacitors | Cap, 560Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 560Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 560 microF | 560 microF | 560 microF | |
| RoHS Compliant | Yes | |||
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |