Panasonic Aluminium Capacitors 20SVPT180M

Description
Capacitor OS-CON SMD SVPT 20V 180uF 105'
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 20V 180uF 105'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111956
Aluminium Capacitors 2111956
Capacitor OS-CON SMD SVPT 20V 180uF 105'

Capacitor OS-CON SMD SVPT 20V 180uF 105'

Supplier's Site
Aluminium Capacitors - 2111958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111958
Aluminium Capacitors 2111958
Panasonic 20SVPT180M Solid Capacitor

Panasonic 20SVPT180M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2111958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111958P
Aluminium Capacitors 2111958P
Capacitor OS-CON SMD SVPT 20V 180uF 105'

Capacitor OS-CON SMD SVPT 20V 180uF 105'

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 20SVPT180M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SVPT180M
Capacitors - Aluminum - Polymer Capacitors 20SVPT180M
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVPT180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVPT180M
Aluminum - Polymer Capacitors 20SVPT180M
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site Datasheet
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH9422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH9422
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH9422
CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1183
Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1183
CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 180UF, 20V, ALU ELEC, POLYMER, SMD; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111956 2111958 2111958P 20SVPT180M 20SVPT180M 98AH9422 38AJ1183
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 180Uf, 20V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 180Uf, 20V, Alu Elec, Polymer, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers